Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTRL AD9804AJSTRL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859844-AD9804AJSTRL Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 48-LQFP Mounting: Surface Mount Family Name: AD9804 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859844-AD9804AJSTRL Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 48-LQFP Mounting: Surface Mount Family Name: AD9804 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTRL - 859844-AD9804AJSTRL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTRL
859844-AD9804AJSTRL
Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTRL 859844-AD9804AJSTRL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859844-AD9804AJSTRL Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 48-LQFP Mounting: Surface Mount Family Name: AD9804 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859844-AD9804AJSTRL
Operating Temperature Range: -20°C ~ 85°C
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Family Name: AD9804
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - AD9804AJSTRL - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
AD9804AJSTRL
Interface - Sensor and Detector Interfaces AD9804AJSTRL
IC CCD SIGNAL PROC 10BIT 48-LQFP

IC CCD SIGNAL PROC 10BIT 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 859844-AD9804AJSTRL AD9804AJSTRL
Product Name Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTRL Interface - Sensor and Detector Interfaces
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1816AJS-EEPROM - Lingto Electronic Limited
Specs
Technology DSP, I²S, Parallel, SPI
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details