NXP Semiconductors Embedded - Embedded - DSP (Digital Signal Processors) - MSC8122TMP6400 MSC8122TMP6400

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1227129-MSC8122TMP64 00 Manufacturer Homepage: www.freescale.com Alternative Parts (Cross-Reference): MSC8122TVT6400; MSC8122VT6400; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1227129-MSC8122TMP64 00 Manufacturer Homepage: www.freescale.com Alternative Parts (Cross-Reference): MSC8122TVT6400; MSC8122VT6400; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8122TMP6400
1227129-MSC8122TMP6400
Embedded - Embedded - DSP (Digital Signal Processors) - MSC8122TMP6400 1227129-MSC8122TMP6400
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1227129-MSC8122TMP64 00 Manufacturer Homepage: www.freescale.com Alternative Parts (Cross-Reference): MSC8122TVT6400; MSC8122VT6400; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1227129-MSC8122TMP6400
Manufacturer Homepage: www.freescale.com
Alternative Parts (Cross-Reference): MSC8122TVT6400; MSC8122VT6400;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
DSP (Digital Signal Processors) - MSC8122TMP6400-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
MSC8122TMP6400-ND
DSP (Digital Signal Processors) MSC8122TMP6400-ND
DSP 16BIT 400MHZ MULTI 431FCBGA

DSP 16BIT 400MHZ MULTI 431FCBGA

Buy Now Datasheet
16-bit 16BIT 400MHZ Dsp - 698-MSC8122TMP6400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 400MHZ Dsp
698-MSC8122TMP6400
16-bit 16BIT 400MHZ Dsp 698-MSC8122TMP6400
DSP 16BIT 400MHZ MULTI 431FCBGA Product overview: MSC8122TMP6400 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 400MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16BIT, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8122TMP6400 can be used for catalog matching and distributor lookup.

DSP 16BIT 400MHZ MULTI 431FCBGA Product overview: MSC8122TMP6400 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 400MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16BIT, 400MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MSC8122TMP6400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - MSC8122TMP6400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
MSC8122TMP6400
DSP (Digital Signal Processors) MSC8122TMP6400
DSP 16BIT 400MHZ MULTI 431FCBGA

DSP 16BIT 400MHZ MULTI 431FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - MSC8122TMP6400 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
MSC8122TMP6400
Embedded - DSP (Digital Signal Processors) MSC8122TMP6400
DSP 16BIT 400MHZ MULTI 431FCBGA

DSP 16BIT 400MHZ MULTI 431FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1227129-MSC8122TMP6400 MSC8122TMP6400-ND 698-MSC8122TMP6400 MSC8122TMP6400 MSC8122TMP6400
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - MSC8122TMP6400 DSP (Digital Signal Processors) 16-bit 16BIT 400MHZ Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit
Supply Voltage 1.2V; 3.3V
Package Type Other; 431-BFBGA, FCBGA Other; Tray BGA; Other; 431-BFBGA, FCBGA
Pin Count 431
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25-50FJM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details