Cirrus Logic, Inc. DSP (Digital Signal Processors) CS48520-DQZ

Description
IC DSP HP 32BIT 4CH I/O 48LQFP
Request a Quote
Description
IC DSP HP 32BIT 4CH I/O 48LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS48520-DQZ is a high-performance 32-bit fixed-point Digital Signal Processor (DSP) designed for cost-effective applications in multi-channel and virtual-channel sound enhancements. It operates at a processing capability of 300 million multiply-accumulate operations per second (MAC/S) and features dual MAC cycles per clock, ensuring efficient audio processing. This DSP includes 24k x 32 SRAM, which can be assigned for data or program storage, and has an internal ROM that provides various configurable sound enhancement features. It supports multiple audio input and output configurations, including 8-channel internal DMA, configurable serial audio inputs/outputs, and a maximum audio sample rate of 192 kHz. The device is capable of handling dual processing paths and supports time-division multiplexed (TDM) input modes. The CS48520-DQZ is suitable for a range of applications, including digital televisions, multimedia peripherals, automotive head units, and HD-DVD/Blu-ray receivers. It is programmed using the Cirrus proprietary DSP Composer,Ñ¢ GUI development tool, allowing for easy design of processing chains through a drag-and-drop interface. The device operates with a low-power mode, making it "Energy Star® Ready," and features a watchdog timer for DSP lock-up prevention. Overall, the CS48520-DQZ is a versatile DSP option for engineers looking to implement advanced audio processing in their projects.

Datasheet Summary
Powered by GS/AI

The CS48520-DQZ is a high-performance 32-bit fixed-point Digital Signal Processor (DSP) designed for cost-effective applications in multi-channel and virtual-channel sound enhancements. It operates at a processing capability of 300 million multiply-accumulate operations per second (MAC/S) and features dual MAC cycles per clock, ensuring efficient audio processing. This DSP includes 24k x 32 SRAM, which can be assigned for data or program storage, and has an internal ROM that provides various configurable sound enhancement features. It supports multiple audio input and output configurations, including 8-channel internal DMA, configurable serial audio inputs/outputs, and a maximum audio sample rate of 192 kHz. The device is capable of handling dual processing paths and supports time-division multiplexed (TDM) input modes. The CS48520-DQZ is suitable for a range of applications, including digital televisions, multimedia peripherals, automotive head units, and HD-DVD/Blu-ray receivers. It is programmed using the Cirrus proprietary DSP Composer,Ñ¢ GUI development tool, allowing for easy design of processing chains through a drag-and-drop interface. The device operates with a low-power mode, making it "Energy Star® Ready," and features a watchdog timer for DSP lock-up prevention. Overall, the CS48520-DQZ is a versatile DSP option for engineers looking to implement advanced audio processing in their projects.

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - CS48520-DQZ-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
CS48520-DQZ-ND
DSP (Digital Signal Processors) CS48520-DQZ-ND
IC DSP HP 32BIT 4CH I/O 48LQFP

IC DSP HP 32BIT 4CH I/O 48LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS48520-DQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS48520-DQZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS48520-DQZ
IC DSP HP 32BIT 4CH I/O 48LQFP

IC DSP HP 32BIT 4CH I/O 48LQFP

Supplier's Site
DSP (Digital Signal Processors) - CS48520-DQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS48520-DQZ
DSP (Digital Signal Processors) CS48520-DQZ
IC DSP HP 32BIT 4CH I/O 48LQFP

IC DSP HP 32BIT 4CH I/O 48LQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - CS48520-DQZ - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CS48520-DQZ
Embedded - DSP (Digital Signal Processors) CS48520-DQZ
IC DSP HP 32BIT 4CH I/O 48LQFP

IC DSP HP 32BIT 4CH I/O 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number CS48520-DQZ-ND CS48520-DQZ CS48520-DQZ CS48520-DQZ
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP QFP QFP; Other; 48-LQFP
Pin Count 48
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
 - PEF66016EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details
Ultra Low Power Voice and Audio DSP Subsystem - CS48L10 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Supply Voltage 1.2V; 1.8V; 2.5V; 3V; 3.3V
Package Type Other; OFN
View Details