NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8548EVJAQGD MPC8548EVJAQGD

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 812853-MPC8548EVJAQG D Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Signal Processing; SPE, Security; SEC RAM Controllers: DDR, DDR2, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000Mbps (4) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, RapidIO Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 783-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 812853-MPC8548EVJAQG D Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Signal Processing; SPE, Security; SEC RAM Controllers: DDR, DDR2, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000Mbps (4) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, RapidIO Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 783-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8548EVJAQGD - 812853-MPC8548EVJAQGD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8548EVJAQGD
812853-MPC8548EVJAQGD
Embedded - Embedded - Microprocessors - MPC8548EVJAQGD 812853-MPC8548EVJAQGD
Manufacturer: NXP USA Inc. Win Source Part Number: 812853-MPC8548EVJAQG D Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Signal Processing; SPE, Security; SEC RAM Controllers: DDR, DDR2, SDRAM Graphics Acceleration: No Ethernet: 10/100/1000Mbps (4) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, RapidIO Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 783-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours)

Manufacturer: NXP USA Inc.
Win Source Part Number: 812853-MPC8548EVJAQGD
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Signal Processing; SPE, Security; SEC
RAM Controllers: DDR, DDR2, SDRAM
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (4)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, PCI, RapidIO
Supplier Device Package: 783-FCPBGA (29x29)
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Package: 783-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Microprocessors - 568-13164-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13164-ND
Microprocessors 568-13164-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-MPC8548EVJAQGD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MPC8548EVJAQGD
1.0GHZ Embedded Microprocessor MPU 694-MPC8548EVJAQGD
IC MPU MPC85XX 1.0GHZ 783FCPBGA Product overview: MPC8548EVJAQGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EVJAQGD can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.0GHZ 783FCPBGA Product overview: MPC8548EVJAQGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8548EVJAQGD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8548EVJAQGD - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8548EVJAQGD
Microprocessors MPC8548EVJAQGD
IC MPU MPC85XX 1.0GHZ 783FCBGA

IC MPU MPC85XX 1.0GHZ 783FCBGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8548EVJAQGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8548EVJAQGD
Embedded - Microprocessors MPC8548EVJAQGD
IC MPU MPC85XX 1.0GHZ 783FCBGA

IC MPU MPC85XX 1.0GHZ 783FCBGA

Supplier's Site Datasheet
Microprocessors - MPC8548EVJAQGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8548EVJAQGD
Microprocessors MPC8548EVJAQGD
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8548EVJAQGD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8548EVJAQGD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8548EVJAQGD
IC MPU MPC85XX 1.0GHZ 783FCPBGA

IC MPU MPC85XX 1.0GHZ 783FCPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 812853-MPC8548EVJAQGD 568-13164-ND 694-MPC8548EVJAQGD MPC8548EVJAQGD MPC8548EVJAQGD MPC8548EVJAQGD MPC8548EVJAQGD
Product Name Embedded - Embedded - Microprocessors - MPC8548EVJAQGD Microprocessors 1.0GHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29030-33GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29030
View Details
AM1808 Sitara Processor - AM1808EZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
190MHZ Embedded Microprocessor MPU - 694-AT91SAM9261SB-CU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Operating Temperature -40 C (-40 F)
View Details
5 suppliers