Rochester Electronics Embedded Microprocessor MPU D8243

Description
PARALLEL I/O PORT, 16 I/O, NMOS, Product overview: D8243 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D8243 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PARALLEL I/O PORT, 16 I/O, NMOS, Product overview: D8243 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D8243 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microprocessor MPU
694-D8243
Embedded Microprocessor MPU 694-D8243
PARALLEL I/O PORT, 16 I/O, NMOS, Product overview: D8243 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D8243 can be used for catalog matching and distributor lookup.

PARALLEL I/O PORT, 16 I/O, NMOS, Product overview: D8243 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D8243 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - D8243 - 868130-D8243 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - D8243
868130-D8243
Embedded - Embedded - Microprocessors - D8243 868130-D8243
Manufacturer: Rochester Electronics Win Source Part Number: 868130-D8243 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 868130-D8243
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - D8243 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
D8243
Integrated Circuits (ICs) - Embedded - Microprocessors D8243
PARALLEL I/O PORT, 16 I/O, NMOS

PARALLEL I/O PORT, 16 I/O, NMOS

Supplier's Site
Embedded - Microprocessors - D8243 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
D8243
Embedded - Microprocessors D8243
PARALLEL I/O PORT, 16 I/O, NMOS,

PARALLEL I/O PORT, 16 I/O, NMOS,

Supplier's Site Datasheet
Microprocessors - D8243 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
D8243
Microprocessors D8243
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-D8243 868130-D8243 D8243 D8243 D8243
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - D8243 Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - AM3703CUSNEST - 768455-AM3703CUSNEST - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details