Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D27C-LD2G-CU

Description
Win Source Part Number: 975071-ATSAMA5D27C-L D2G-CU Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAMA5D2 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + HSIC Voltage - I/O: 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Package: Tray Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI Standard Package: 84 Package / Case: 361-TFBGA Supplier Device Package: 361-TFBGA (16x16) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMA5
Request a Quote
Description
Win Source Part Number: 975071-ATSAMA5D27C-L D2G-CU Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAMA5D2 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + HSIC Voltage - I/O: 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Package: Tray Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI Standard Package: 84 Package / Case: 361-TFBGA Supplier Device Package: 361-TFBGA (16x16) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMA5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAMA5D27C-LD2G-CU is an integrated microprocessor from the SAMA5D2 series, featuring an ARM Cortex-A5 core operating at a speed of 500 MHz. It integrates up to 2 Gbit of LPDDR2 SDRAM or 1 Gbit of DDR2 SDRAM, which simplifies PCB design by reducing routing complexity and enhancing robustness against EMI and ESD. The device supports various RAM controllers, including LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, and QSPI, making it versatile for different applications. It includes multimedia co-processors with NEON technology for enhanced graphics acceleration and supports multiple interfaces such as USB 2.0, Ethernet (10/100 Mbps), I²C, SPI, and UART. The operating temperature range is from -40°C to 85°C, suitable for industrial applications. Security features include ARM TrustZone, boot security, and cryptographic capabilities. The package type is a 361-ball TFBGA, which is compact and suitable for space-constrained designs. This microprocessor is ideal for applications requiring efficient processing power and robust memory integration.

Datasheet Summary
Powered by GS/AI

The ATSAMA5D27C-LD2G-CU is an integrated microprocessor from the SAMA5D2 series, featuring an ARM Cortex-A5 core operating at a speed of 500 MHz. It integrates up to 2 Gbit of LPDDR2 SDRAM or 1 Gbit of DDR2 SDRAM, which simplifies PCB design by reducing routing complexity and enhancing robustness against EMI and ESD. The device supports various RAM controllers, including LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, and QSPI, making it versatile for different applications. It includes multimedia co-processors with NEON technology for enhanced graphics acceleration and supports multiple interfaces such as USB 2.0, Ethernet (10/100 Mbps), I²C, SPI, and UART. The operating temperature range is from -40°C to 85°C, suitable for industrial applications. Security features include ARM TrustZone, boot security, and cryptographic capabilities. The package type is a 361-ball TFBGA, which is compact and suitable for space-constrained designs. This microprocessor is ideal for applications requiring efficient processing power and robust memory integration.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 975071-ATSAMA5D27C-LD2G-CU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
975071-ATSAMA5D27C-LD2G-CU
Integrated Circuits (ICs) - Embedded - Microprocessors 975071-ATSAMA5D27C-LD2G-CU
Win Source Part Number: 975071-ATSAMA5D27C-L D2G-CU Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAMA5D2 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + HSIC Voltage - I/O: 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Package: Tray Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI Standard Package: 84 Package / Case: 361-TFBGA Supplier Device Package: 361-TFBGA (16x16) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMA5

Win Source Part Number: 975071-ATSAMA5D27C-LD2G-CU
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SAMA5D2
Core Processor: ARM® Cortex®-A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 500MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100Mbps (1)
USB: USB 2.0 + HSIC
Voltage - I/O: 3.3V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Package: Tray
Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI
Standard Package: 84
Package / Case: 361-TFBGA
Supplier Device Package: 361-TFBGA (16x16)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMA5

Buy Now Datasheet
Microprocessors - ATSAMA5D27C-LD2G-CU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D27C-LD2G-CU-ND
Microprocessors ATSAMA5D27C-LD2G-CU-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 361-TFBGA (16x16)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 361-TFBGA (16x16)

Buy Now Datasheet
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27C-LD2G-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-ATSAMA5D27C-LD2G-CU
500MHZ Embedded Microprocessor MPU 694-ATSAMA5D27C-LD2G-CU
IC MPU SAMA5D2 500MHZ 361TFBGA Product overview: ATSAMA5D27C-LD2G-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D27C-LD2G -CU can be used for catalog matching and distributor lookup.

IC MPU SAMA5D2 500MHZ 361TFBGA Product overview: ATSAMA5D27C-LD2G-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D27C-LD2G-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors ATSAMA5D27C-LD2G-CU
CORTEX-A5 MPU 2GBIT LPDDR2 BGA I

CORTEX-A5 MPU 2GBIT LPDDR2 BGA I

Supplier's Site Datasheet
Microprocessors - ATSAMA5D27C-LD2G-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D27C-LD2G-CU
Microprocessors ATSAMA5D27C-LD2G-CU
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 361-TFBGA (16x16)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 361-TFBGA (16x16)

Buy Now Datasheet
Embedded - Microprocessors - ATSAMA5D27C-LD2G-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D27C-LD2G-CU
Embedded - Microprocessors ATSAMA5D27C-LD2G-CU
CORTEX-A5 MPU 2GBIT LPDDR2 BGA I

CORTEX-A5 MPU 2GBIT LPDDR2 BGA I

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
ATSAMA5D27C-LD2G-CU
Microprocessors - MPU ATSAMA5D27C-LD2G-CU
Microprocessors - MPU CORTEX-A5 MPU,2GBIT LPDDR2,BGA,IND TEMP

Microprocessors - MPU CORTEX-A5 MPU,2GBIT LPDDR2,BGA,IND TEMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 975071-ATSAMA5D27C-LD2G-CU ATSAMA5D27C-LD2G-CU-ND 694-ATSAMA5D27C-LD2G-CU ATSAMA5D27C-LD2G-CU ATSAMA5D27C-LD2G-CU ATSAMA5D27C-LD2G-CU ATSAMA5D27C-LD2G-CU
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors 500MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V 1.8 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Microprocessor Family ARM; ARM® Cortex®-A5 ARM® Cortex®-A5 ARM® Cortex®-A5 ARM; ARM® Cortex®-A5
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTP4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AT91SAM9M11-CU - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
Clock Speed 400 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers