Sitara Processor 361-NFBGA -40 to 105
Sitara Processor: ARM9, LPDDR, DDR2, Display 361-NFBGA -40 to 105 Product overview: AM1806BZCEA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1806BZCEA3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1016514-AM1806BZCEA3
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 361-NFBGA (13x13)
Speed(Frequency): 375MHz
Security Package / Case: 361-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)
IC MPU SITARA 375MHZ 361NFBGA
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1806BZCEA3 | 694-AM1806BZCEA3 | 1016514-AM1806BZCEA3 | AM1806BZCEA3-ND | AM1806BZCEA3 | AM1806BZCEA3 |
| Product Name | AM1806 Sitara Processor | Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - AM1806BZCEA3 | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S | ||
| Supply Voltage | 1.8V; 3.3V | 1.2V | 1.8V, 3.3V | 1.8V; 3.3V | ||
| Package Type | Other; NFBGA | Other; LFBGA | Other; 361-NFBGA (13x13) | Other; 361-LFBGA | BGA; Other; 361-LFBGA | |
| Clock Speed | 375 to 456 MHz | 375 MHz | 375 MHz | 375 MHz | ||
| UARTs | 3 |