NXP Semiconductors Microprocessors MPC852TCVR100A

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-13744-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13744-ND
Microprocessors 568-13744-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC852TCVR100A - 024295-MPC852TCVR100A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC852TCVR100A
024295-MPC852TCVR100A
Embedded - Embedded - Microprocessors - MPC852TCVR100A 024295-MPC852TCVR100A
Manufacturer: NXP Win Source Part Number: 024295-MPC852TCVR100 A Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 100MHz Security Package / Case: 256-BBGA

Manufacturer: NXP
Win Source Part Number: 024295-MPC852TCVR100A
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, PCMCIA, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 100MHz
Security Package / Case: 256-BBGA

Buy Now Datasheet
100MHZ Embedded Microprocessor MPU - 694-MPC852TCVR100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ Embedded Microprocessor MPU
694-MPC852TCVR100A
100MHZ Embedded Microprocessor MPU 694-MPC852TCVR100A
IC MPU MPC8XX 100MHZ 256BGA Product overview: MPC852TCVR100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TCVR100A can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 100MHZ 256BGA Product overview: MPC852TCVR100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC852TCVR100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC852TCVR100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC852TCVR100A
Microprocessors MPC852TCVR100A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 256-PBGA (23x23)

Buy Now Datasheet
Microprocessors - MPC852TCVR100A - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC852TCVR100A
Microprocessors MPC852TCVR100A
IC MPU MPC8XX 100MHZ 256BGA

IC MPU MPC8XX 100MHZ 256BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC852TCVR100A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC852TCVR100A
Integrated Circuits (ICs) - Embedded - Microprocessors MPC852TCVR100A
IC MPU MPC8XX 100MHZ 256BGA

IC MPU MPC8XX 100MHZ 256BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-13744-ND 024295-MPC852TCVR100A 694-MPC852TCVR100A MPC852TCVR100A MPC852TCVR100A MPC852TCVR100A
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC852TCVR100A 100MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V
Package Type Other; 256-BBGA P-BGA; Other; 256-PBGA (23x23) Other; Tray BGA; Other; 256-BBGA Other; 256-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA744BJGABCQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 1000 MHz
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details