Rochester Electronics Embedded - Embedded - Microprocessors - CDP1802CD CDP1802CD

Description
Manufacturer: Harris Corporation Win Source Part Number: 915215-CDP1802CD Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915215-CDP1802CD Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CDP1802CD - 915215-CDP1802CD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CDP1802CD
915215-CDP1802CD
Embedded - Embedded - Microprocessors - CDP1802CD 915215-CDP1802CD
Manufacturer: Harris Corporation Win Source Part Number: 915215-CDP1802CD Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915215-CDP1802CD
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - CDP1802CD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
CDP1802CD
Embedded - Microprocessors CDP1802CD
CMOS 8-BIT MICROPROCESSOR

CMOS 8-BIT MICROPROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 915215-CDP1802CD CDP1802CD
Product Name Embedded - Embedded - Microprocessors - CDP1802CD Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM1808BZCED4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 1017U (2M Cache, 1.60 GHz) - 1017U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1600 MHz
View Details