Texas Instruments AM3356 Sitara Processor AM3356BZCZ80

Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3356 Sitara Processor - AM3356BZCZ80 - Texas Instruments
Dallas, TX, United States
AM3356 Sitara Processor
AM3356BZCZ80
AM3356 Sitara Processor AM3356BZCZ80
Sitara Processor 324-NFBGA 0 to 90

Sitara Processor 324-NFBGA 0 to 90

Buy Now Datasheet
Microprocessors - 296-42902-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42902-5-ND
Microprocessors 296-42902-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 999855-AM3356BZCZ80 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
999855-AM3356BZCZ80
Integrated Circuits (ICs) - Embedded - Microprocessors 999855-AM3356BZCZ80
Win Source Part Number: 999855-AM3356BZCZ80 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Package: Tube Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Standard Package: 126 Package / Case: 324-LFBGA Supplier Device Package: 324-NFBGA (15x15) Temperature Range - Operating: 0°C ~ 90°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-42902-5,-296-429 02-5-ND,AM3356BZCZ80 -ND Base Product Number: AM3356

Win Source Part Number: 999855-AM3356BZCZ80
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: Tube
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Standard Package: 126
Package / Case: 324-LFBGA
Supplier Device Package: 324-NFBGA (15x15)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-42902-5,-296-42902-5-ND,AM3356BZCZ80-ND
Base Product Number: AM3356

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3356BZCZ80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3356BZCZ80
ARM Cortex-A Embedded Microprocessor MPU 694-AM3356BZCZ80
Sitara processor: Arm Cortex-A8, PRU-ICSS, CAN 324-NFBGA 0 to 90 Product overview: AM3356BZCZ80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3356BZCZ80 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, PRU-ICSS, CAN 324-NFBGA 0 to 90 Product overview: AM3356BZCZ80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3356BZCZ80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MPU AM335x RISC 32-Bit 800MHz 1.8V/3.3V 324-Pin NFBGA - 815-AM3356BZCZ80 - Utmel Electronic Limited
Hong Kong, China
MPU AM335x RISC 32-Bit 800MHz 1.8V/3.3V 324-Pin NFBGA
815-AM3356BZCZ80
MPU AM335x RISC 32-Bit 800MHz 1.8V/3.3V 324-Pin NFBGA 815-AM3356BZCZ80
MPU AM335x RISC 32-Bit 800MHz 1.8V/3.3V 324-Pin NFBGA

MPU AM335x RISC 32-Bit 800MHz 1.8V/3.3V 324-Pin NFBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3356BZCZ80
Microprocessors - MPU AM3356BZCZ80
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet
Microprocessors - AM3356BZCZ80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3356BZCZ80
Microprocessors AM3356BZCZ80
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3356BZCZ80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3356BZCZ80
Integrated Circuits (ICs) - Embedded - Microprocessors AM3356BZCZ80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site
Microprocessors - AM3356BZCZ80 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3356BZCZ80
Microprocessors AM3356BZCZ80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet
Embedded - Microprocessors - AM3356BZCZ80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3356BZCZ80
Embedded - Microprocessors AM3356BZCZ80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3356BZCZ80 296-42902-5-ND 999855-AM3356BZCZ80 694-AM3356BZCZ80 815-AM3356BZCZ80 AM3356BZCZ80 AM3356BZCZ80 AM3356BZCZ80 AM3356BZCZ80 AM3356BZCZ80
Product Name AM3356 Sitara Processor Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors ARM Cortex-A Embedded Microprocessor MPU MPU AM335x RISC 32-Bit 800MHz 1.8V/3.3V 324-Pin NFBGA Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.8V, 3.3V 1.26V 1.26V
Package Type Other; NFBGA Other; 324-LFBGA Other; LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA Other; 324-LFBGA
Clock Speed 300 to 800 MHz 800 MHz 800 MHz 800 MHz 800 MHz
RAM 128 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Microprocessors - AM5716BABCXEASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDEAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers