Intel Corporation 2.26GHz 1.05V Embedded Microprocessor MPU AV80577SH0513MSLGE2

Description
MPU Core™2 Duo Processor P8400 64-Bit 45nm 2.26GHz 1.05V 479-Pin Micro-FCBGA Product overview: AV80577SH0513MSLGE2 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.26GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.26GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV80577SH0513MSL GE2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU Core™2 Duo Processor P8400 64-Bit 45nm 2.26GHz 1.05V 479-Pin Micro-FCBGA Product overview: AV80577SH0513MSLGE2 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.26GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.26GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV80577SH0513MSL GE2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.26GHz 1.05V Embedded Microprocessor MPU - 694-AV80577SH0513MSLGE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.26GHz 1.05V Embedded Microprocessor MPU
694-AV80577SH0513MSLGE2
2.26GHz 1.05V Embedded Microprocessor MPU 694-AV80577SH0513MSLGE2
MPU Core™2 Duo Processor P8400 64-Bit 45nm 2.26GHz 1.05V 479-Pin Micro-FCBGA Product overview: AV80577SH0513MSLGE2 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.26GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.26GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV80577SH0513MSL GE2 can be used for catalog matching and distributor lookup.

MPU Core™2 Duo Processor P8400 64-Bit 45nm 2.26GHz 1.05V 479-Pin Micro-FCBGA Product overview: AV80577SH0513MSLGE2 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.26GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.26GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV80577SH0513MSLGE2 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AV80577SH0513MSLGE2 - 1213829-AV80577SH0513MSLGE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AV80577SH0513MSLGE2
1213829-AV80577SH0513MSLGE2
Embedded - Embedded - Microprocessors - AV80577SH0513MSLGE2 1213829-AV80577SH0513MSLGE2
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213829-AV80577SH051 3MSLGE2 Contact Plating: Copper, Silver, Tin Frequency: 2.26 GHz Operating Supply Voltage: 1.5 V Number of Pins: 479 Categories: Embedded - Microprocessors Case / Package: BGA Max Frequency: 2.26 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): AV80577SH0513M S LGE2; AV80577SH0513M SLGE2; AV80577SH0513MS LGE2; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 1.575 V Min Supply Voltage: 1.425 V Max Operating Temperature: 105 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213829-AV80577SH0513MSLGE2
Contact Plating: Copper, Silver, Tin
Frequency: 2.26 GHz
Operating Supply Voltage: 1.5 V
Number of Pins: 479
Categories: Embedded - Microprocessors
Case / Package: BGA
Max Frequency: 2.26 GHz
Number of Cores: 2
Alternative Parts (Cross-Reference): AV80577SH0513M S LGE2; AV80577SH0513M SLGE2; AV80577SH0513MS LGE2;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.575 V
Min Supply Voltage: 1.425 V
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AV80577SH0513MSLGE2 1213829-AV80577SH0513MSLGE2
Product Name 2.26GHz 1.05V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AV80577SH0513MSLGE2
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 5962-9453203MYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - 296-AM6442BSFGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Intel® Xeon Phi™ Coprocessor 5120D (8GB, 1.053 GHz, 60 core) - 5120D - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1053 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details