NXP Semiconductors RF Amplifiers MMG3011NT1

Description
RF Amplifier IC Cellular, PCS, PHS, WLL 0Hz ~ 6GHz SOT-89-4
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, PCS, PHS, WLL 0Hz ~ 6GHz SOT-89-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MMG3011NT1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MMG3011NT1TR-ND
RF Amplifiers MMG3011NT1TR-ND
RF Amplifier IC Cellular, PCS, PHS, WLL 0Hz ~ 6GHz SOT-89-4

RF Amplifier IC Cellular, PCS, PHS, WLL 0Hz ~ 6GHz SOT-89-4

Buy Now Datasheet
RF Amplifiers - MMG3011NT1 - 125355-MMG3011NT1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MMG3011NT1
125355-MMG3011NT1
RF Amplifiers - MMG3011NT1 125355-MMG3011NT1
Manufacturer: NXP Win Source Part Number: 125355-MMG3011NT1 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 6GHz Gain: 15dB Noise Figure: 4.6dB P1dB: 15dBm (31.5mW) RF Type: Cellular, PCS, PHS, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-4 Supply Voltage - Operating: 5V Operating Supply Current: 41mA

Manufacturer: NXP
Win Source Part Number: 125355-MMG3011NT1
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 0Hz to 6GHz
Gain: 15dB
Noise Figure: 4.6dB
P1dB: 15dBm (31.5mW)
RF Type: Cellular, PCS, PHS, WLL
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-89-4
Supply Voltage - Operating: 5V
Operating Supply Current: 41mA

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MMG3011NT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MMG3011NT1
RF and Wireless - RF Amplifiers MMG3011NT1
IC AMP CELLULAR 0HZ-6GHZ SOT89-4

IC AMP CELLULAR 0HZ-6GHZ SOT89-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MMG3011NT1TR-ND 125355-MMG3011NT1 MMG3011NT1
Product Name RF Amplifiers RF Amplifiers - MMG3011NT1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, PCS, PHS, WLL RF Microwave
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz 0.0 to 6000 MHz
Minimum Gain 15 dB 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Power Amplifier with Power Detector - SE2597L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
10-30 GHz Broadband Driver Gain Block Amplifier - AMM-10860PSM - Marki Microwave LLC
Specs
Frequency Range 10000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 20 dB
Maximum Gain 20 dB
View Details