NXP Semiconductors RF and Wireless - RF Amplifiers MMG2401NR2

Description
Win Source Part Number: 1345930-MMG2401NR2 Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Standard Package: 1,500 Frequency: 2.4GHz ~ 2.5GHz Gain: 26.5dB Current - Supply: 210mA RF Type: 802.11g Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 12-VFQFN Exposed Pad Supplier Device Package: 12-QFN (3x3) ECCN: 5A991G Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Base Product Number: MMG24 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1345930-MMG2401NR2 Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Standard Package: 1,500 Frequency: 2.4GHz ~ 2.5GHz Gain: 26.5dB Current - Supply: 210mA RF Type: 802.11g Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 12-VFQFN Exposed Pad Supplier Device Package: 12-QFN (3x3) ECCN: 5A991G Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Base Product Number: MMG24 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 1345930-MMG2401NR2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1345930-MMG2401NR2
RF and Wireless - RF Amplifiers 1345930-MMG2401NR2
Win Source Part Number: 1345930-MMG2401NR2 Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Standard Package: 1,500 Frequency: 2.4GHz ~ 2.5GHz Gain: 26.5dB Current - Supply: 210mA RF Type: 802.11g Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 12-VFQFN Exposed Pad Supplier Device Package: 12-QFN (3x3) ECCN: 5A991G Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Base Product Number: MMG24 Product Status: Obsolete

Win Source Part Number: 1345930-MMG2401NR2
Category: RF and Wireless - RF Amplifiers
Package: Tape & Reel
Standard Package: 1,500
Frequency: 2.4GHz ~ 2.5GHz
Gain: 26.5dB
Current - Supply: 210mA
RF Type: 802.11g
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 12-VFQFN Exposed Pad
Supplier Device Package: 12-QFN (3x3)
ECCN: 5A991G
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Base Product Number: MMG24
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - MMG2401NR2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MMG2401NR2-ND
RF Amplifiers MMG2401NR2-ND
RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)

RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MMG2401NR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MMG2401NR2
RF and Wireless - RF Amplifiers MMG2401NR2
IC AMP 802.11G 2.4-2.5GHZ 12QFN

IC AMP 802.11G 2.4-2.5GHZ 12QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1345930-MMG2401NR2 MMG2401NR2-ND MMG2401NR2
Product Name RF and Wireless - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave 802.11g
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 26.5 dB 26.5 dB ? to 26.5 dB
Maximum Gain 26.5 dB 26.5 dB 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
RF Amplifiers - SKY65404-21 - 042643-SKY65404-21 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4900 to 5900 MHz
Minimum Gain 13 dB
View Details
3 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5455+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.6 dB
View Details
4 suppliers