NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6V2CVM08AB

Description
Win Source Part Number: 1379130-MCIMX6V2CVM0 8AB Category: Integrated Circuits (ICs) - Embedded - Microprocessors Fake Threat In the Open Market: 47 pct. MSL Level: Vendor Undefined Mfr: NXP USA Inc. Series: * Package: Bulk Product Status: Active Base Product Number: MCIMX6 REACH Status: REACH Unaffected
Request a Quote
Description
Win Source Part Number: 1379130-MCIMX6V2CVM0 8AB Category: Integrated Circuits (ICs) - Embedded - Microprocessors Fake Threat In the Open Market: 47 pct. MSL Level: Vendor Undefined Mfr: NXP USA Inc. Series: * Package: Bulk Product Status: Active Base Product Number: MCIMX6 REACH Status: REACH Unaffected
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCIMX6V2CVM08AB is an industrial-grade microprocessor from the i.MX 6SLL series, featuring a single Arm Cortex-A9 core that operates at speeds up to 800 MHz. It is designed for low power consumption while providing robust performance for multimedia applications. The processor supports a 32-bit DDR interface compatible with LPDDR2 and LPDDR3 memory types, and includes a multilevel memory system with L1 and L2 caches. This microprocessor is equipped with various interfaces for peripheral connectivity, including high-speed USB, UART, I2C, and SPI, making it versatile for applications such as eReaders, barcode scanners, and IoT devices. It also integrates a 2D graphics processor for enhanced visual performance and an electronic paper display controller for E-INK displays. The device operates within a temperature range of -40 to +105 °C, suitable for industrial environments. The MCIMX6V2CVM08AB includes basic security features for secure boot and software downloads, and its GPIO pads support dual voltage levels of 1.8 V and 3.3 V. The package dimensions are 14 x 14 mm with a 0.65 mm pitch BGA, making it compact for embedded applications.

Datasheet Summary
Powered by GS/AI

The MCIMX6V2CVM08AB is an industrial-grade microprocessor from the i.MX 6SLL series, featuring a single Arm Cortex-A9 core that operates at speeds up to 800 MHz. It is designed for low power consumption while providing robust performance for multimedia applications. The processor supports a 32-bit DDR interface compatible with LPDDR2 and LPDDR3 memory types, and includes a multilevel memory system with L1 and L2 caches. This microprocessor is equipped with various interfaces for peripheral connectivity, including high-speed USB, UART, I2C, and SPI, making it versatile for applications such as eReaders, barcode scanners, and IoT devices. It also integrates a 2D graphics processor for enhanced visual performance and an electronic paper display controller for E-INK displays. The device operates within a temperature range of -40 to +105 °C, suitable for industrial environments. The MCIMX6V2CVM08AB includes basic security features for secure boot and software downloads, and its GPIO pads support dual voltage levels of 1.8 V and 3.3 V. The package dimensions are 14 x 14 mm with a 0.65 mm pitch BGA, making it compact for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1379130-MCIMX6V2CVM08AB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1379130-MCIMX6V2CVM08AB
Integrated Circuits (ICs) - Embedded - Microprocessors 1379130-MCIMX6V2CVM08AB
Win Source Part Number: 1379130-MCIMX6V2CVM0 8AB Category: Integrated Circuits (ICs) - Embedded - Microprocessors Fake Threat In the Open Market: 47 pct. MSL Level: Vendor Undefined Mfr: NXP USA Inc. Series: * Package: Bulk Product Status: Active Base Product Number: MCIMX6 REACH Status: REACH Unaffected

Win Source Part Number: 1379130-MCIMX6V2CVM08AB
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Fake Threat In the Open Market: 47 pct.
MSL Level: Vendor Undefined
Mfr: NXP USA Inc.
Series: *
Package: Bulk
Product Status: Active
Base Product Number: MCIMX6
REACH Status: REACH Unaffected

Buy Now Datasheet
Microprocessors - 568-13437-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13437-ND
Microprocessors 568-13437-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6SLL 1 Core, 32-Bit 800MHz 400-MAPBGA (14x14)

ARM® Cortex®-A9 Microprocessor IC i.MX6SLL 1 Core, 32-Bit 800MHz 400-MAPBGA (14x14)

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-MCIMX6V2CVM08AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MCIMX6V2CVM08AB
800MHZ Embedded Microprocessor MPU 694-MCIMX6V2CVM08AB
IC MPU I.MX6SLL 800MHZ 400MAPBGA Product overview: MCIMX6V2CVM08AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6V2CVM08AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6SLL 800MHZ 400MAPBGA Product overview: MCIMX6V2CVM08AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6V2CVM08AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX6V2CVM08AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6V2CVM08AB
Microprocessors MCIMX6V2CVM08AB
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MCIMX6V2CVM08AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6V2CVM08AB
Microprocessors MCIMX6V2CVM08AB
ARM® Cortex®-A9 Microprocessor IC i.MX6SLL 1 Core, 32-Bit 800MHz 400-MAPBGA (14x14)

ARM® Cortex®-A9 Microprocessor IC i.MX6SLL 1 Core, 32-Bit 800MHz 400-MAPBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6V2CVM08AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6V2CVM08AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6V2CVM08AB
IC MPU I.MX6SLL 800MHZ 400MAPBGA

IC MPU I.MX6SLL 800MHZ 400MAPBGA

Supplier's Site
Embedded - Microprocessors - MCIMX6V2CVM08AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6V2CVM08AB
Embedded - Microprocessors MCIMX6V2CVM08AB
I.MX6 32BIT MPU 800MHZ 400MAPBGA

I.MX6 32BIT MPU 800MHZ 400MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1379130-MCIMX6V2CVM08AB 568-13437-ND 694-MCIMX6V2CVM08AB MCIMX6V2CVM08AB MCIMX6V2CVM08AB MCIMX6V2CVM08AB MCIMX6V2CVM08AB
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors 800MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9 i.MX ARM® Cortex®-A9 ARM; ARMR CortexR-A9 ARM; ARM® Cortex®-A9
Supply Voltage 1.2V; 1.8V; 2.5V; 3.3V 1.26 V
Package Type Other; 400-LFBGA Other; Tray BGA; Other; 400-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Embedded - Microprocessors - A80960CF25 - 859079-A80960CF25 - Win Source Electronics
Specs
Package Type Other; 168-PGA
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
Intel® Pentium® Processor 3825U (2M Cache, 1.90 GHz) - 3825U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1900 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details