Intel Corporation Intel® Pentium® Processor 3825U (2M Cache, 1.90 GHz) 3825U

Description
The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.
Description
The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.

Suppliers

Company
Product
Description
Supplier Links
Intel® Pentium® Processor 3825U (2M Cache, 1.90 GHz) - 3825U - Intel Corporation
Santa Clara, CA, USA
Intel® Pentium® Processor 3825U (2M Cache, 1.90 GHz)
3825U
Intel® Pentium® Processor 3825U (2M Cache, 1.90 GHz) 3825U
The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.

The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number 3825U
Product Name Intel® Pentium® Processor 3825U (2M Cache, 1.90 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded - Microprocessors - EWIXP455BAC - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded Microprocessor MPU - 694-A80502166 SY016 - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family Embedded - Microprocessors
View Details