DM388 DaVinci Digital Media Processor is a high-performance system-on-chip designed for embedded video and imaging applications, featuring a 1000-MHz ARM Cortex-A8 processor, HDVPSS with HDMI 1.3 transmitter, HDVICPv2 engine for H.264 and MPEG-4 encoding and decoding, and a 609-pin FCCSP package with 0.5-mm ball spacing. The part operates from -40 to 90°C, as specified for the DM388AAARD11F variant.
DaVinci Digital Media Processor 609-FCBGA -40 to 90
| Texas Instruments | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | DM388AAARD11F |
| Product Name | DM388 DaVinci Digital Media Processor |
| Microprocessor Family | ARM |
| Supply Voltage | 1.8V; 3.3V |
| Package Type | Other; FCBGA |
| Clock Speed | 1000 MHz |