IC MPU I.MX35 532MHZ 400LFBGA Product overview: MCIMX357DVM5BR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX357DVM5BR2 can be used for catalog matching and distributor lookup.
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)
IC MPU I.MX35 532MHZ 400MAPBGA
IC MPU I.MX35 532MHZ 400LFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MCIMX357DVM5BR2 | MCIMX357DVM5BR2-ND | MCIMX357DVM5BR2 | MCIMX357DVM5BR2 | MCIMX357DVM5BR2 |
| Product Name | 532MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | i.MX35 | ARM; ARM1136JF-S | ARM1136JF-S | ARM; ARM1136JF-S | ARM; ARM1136JF-S |
| Supply Voltage | 1.33 V to 1.47 V | 1.8V; 2.5V; 3V; 3.3V | |||
| Package Type | Other; Tape & Reel (TR) | Other; 400-LFBGA | BGA; Other; 400-LFBGA | ||
| Pin Count | 400 | 400 |