Texas Instruments Embedded - Embedded - Microprocessors - DP8341N DP8341N

Description
Manufacturer: Texas Instruments Win Source Part Number: 253061-DP8341N Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 253061-DP8341N Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - DP8341N - 253061-DP8341N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - DP8341N
253061-DP8341N
Embedded - Embedded - Microprocessors - DP8341N 253061-DP8341N
Manufacturer: Texas Instruments Win Source Part Number: 253061-DP8341N Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 253061-DP8341N
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Microprocessors - DP8341N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
DP8341N
Microprocessors DP8341N
Decoder, Receiver 24-DIP

Decoder, Receiver 24-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 253061-DP8341N DP8341N
Product Name Embedded - Embedded - Microprocessors - DP8341N Microprocessors
Package Type DIP; Other; 24-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM3871 Sitara Processor - AM3871CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
16-bit 20MHz Embedded Microprocessor MPU - 694-A80C186XL20 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16-Bit
Supply Voltage 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details