Intel Corporation 32-bit 20MHz Embedded Microprocessor MPU A80386DX20

Description
Intel386 DX Microprocessor IC i386 1 Core, 32-Bit 20MHz 132-CPGA (36.8x36.8) Product overview: A80386DX20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80386DX20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Intel386 DX Microprocessor IC i386 1 Core, 32-Bit 20MHz 132-CPGA (36.8x36.8) Product overview: A80386DX20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80386DX20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 20MHz Embedded Microprocessor MPU - 694-A80386DX20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 20MHz Embedded Microprocessor MPU
694-A80386DX20
32-bit 20MHz Embedded Microprocessor MPU 694-A80386DX20
Intel386 DX Microprocessor IC i386 1 Core, 32-Bit 20MHz 132-CPGA (36.8x36.8) Product overview: A80386DX20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80386DX20 can be used for catalog matching and distributor lookup.

Intel386 DX Microprocessor IC i386 1 Core, 32-Bit 20MHz 132-CPGA (36.8x36.8) Product overview: A80386DX20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80386DX20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-A80386DX20
Product Name 32-bit 20MHz Embedded Microprocessor MPU
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CS80C286-10 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
IC DGTL MEDIA PROCESSOR 515FCBGA - 815-DM3725CBC100 - Utmel Electronic Limited
Specs
Architecture ARM
Microprocessor Family ARM
Supply Voltage 1.14V
View Details
Intel® Xeon Phi™ Coprocessor 7120X (16GB, 1.238 GHz, 61 core) - 7120X - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1238 to 1333 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details