PCM, Filter Interface 13 b PCM Audio Interface 20-TSSOP
Win Source Part Number: 1005781-MC145484EJ
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: PCM, Filter
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Voltage - Supply, Digital: 4.5V ~ 5.5V
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.39.0001
Mfr: Freescale Semiconductor
Other Names: 2156-MC145484EJ-FR,F
Product Status: Obsolete
IC CODEC-FILTER PCM 5V 20-TSSOP Product overview: MC145484EJ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC145484EJ can be used for catalog matching and distributor lookup.
PCM, Filter Interface 13 b PCM Audio Interface 20-TSSOP
PCM, Filter Interface 13 b PCM Audio Interface 20-TSSOP
PCM CODEC, A/MU-LAW, 1-FUNC
IC CODEC-FILTER PCM 5V 20-TSSOP
IC CODEC-FILTER PCM 5V 20-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MC145484EJ-ND | 1005781-MC145484EJ | 716-MC145484EJ | MC145484EJ | MC145484EJ | MC145484EJ | MC145484EJ |
| Product Name | CODECS | Integrated Circuits (ICs) - Interface - CODECs | 5V TSSOP Interface Transceiver IC | CODECS | Integrated Circuits (ICs) - Interface - CODECs | Interface - CODECs | CODECS |
| Technology | PCM | PCM Audio Interface | |||||
| Device Type | Codec | Sensor Interface; Codec | Transceiver | Codec | Sensor Interface; Codec | Sensor Interface; Codec | PCM, Filter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |