Nexperia B.V. Dual buffer/line driver; 3-state 74AHC2G126DC,125

Description
The 74AHC2G126; 74AHCT2G126 is a dual buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G126: CMOS level For 74AHCT2G126: TTL level High noise immunity CMOS low power dissipation Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote
Description
The 74AHC2G126; 74AHCT2G126 is a dual buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G126: CMOS level For 74AHCT2G126: TTL level High noise immunity CMOS low power dissipation Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC2G126DC is a dual buffer/line driver with 3-state outputs, designed for use in mixed-voltage environments due to overvoltage-tolerant inputs up to 5.5 V. It operates from 2.0 to 5.5 V and is specified for operation from -40 °C to +125 °C. The device is housed in a VSSOP8 package (SOT765-1) with a body width of 2.3 mm. It features CMOS input levels, symmetrical output impedance, high noise immunity, and complies with JESD 78 Class II Level A for latch-up performance. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V).

Datasheet Summary
Powered by GS/AI

The 74AHC2G126DC is a dual buffer/line driver with 3-state outputs, designed for use in mixed-voltage environments due to overvoltage-tolerant inputs up to 5.5 V. It operates from 2.0 to 5.5 V and is specified for operation from -40 °C to +125 °C. The device is housed in a VSSOP8 package (SOT765-1) with a body width of 2.3 mm. It features CMOS input levels, symmetrical output impedance, high noise immunity, and complies with JESD 78 Class II Level A for latch-up performance. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V).

Suppliers

Company
Product
Description
Supplier Links
Dual buffer/line driver; 3-state - 74AHC2G126DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual buffer/line driver; 3-state
74AHC2G126DC,125
Dual buffer/line driver; 3-state 74AHC2G126DC,125
The 74AHC2G126; 74AHCT2G126 is a dual buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Symmetrical output impedance Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G126: CMOS level For 74AHCT2G126: TTL level High noise immunity CMOS low power dissipation Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C

The 74AHC2G126; 74AHCT2G126 is a dual buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Symmetrical output impedance
  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • Input levels:
    • For 74AHC2G126: CMOS level
    • For 74AHCT2G126: TTL level
  • High noise immunity
  • CMOS low power dissipation
  • Balanced propagation delays
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
5.5V Interface Transceiver IC
704-74AHC2G126DC,125
5.5V Interface Transceiver IC 704-74AHC2G126DC,125
IC BUF NON-INVERT 5.5V 8VSSOP Product overview: 74AHC2G126DC,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHC2G126DC,125 can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT 5.5V 8VSSOP Product overview: 74AHC2G126DC,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHC2G126DC,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74AHC2G126DC,125 704-74AHC2G126DC,125
Product Name Dual buffer/line driver; 3-state 5.5V Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS RoHS
Supply Voltage Other; +7.0 Other; 2V ~ 5.5V
Package Type SOT765-1 SOT765-1 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVC162334ADGG,1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
 - 74ALVC373PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
16-bit SSOP Interface Transceiver IC - 704-74ABT16244ADL,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
2 suppliers
 - 74ABT04DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOP; SSOP; SSOP14
View Details