NXP Semiconductors RF Amplifiers MBC13916T1

Description
RF Amplifier IC 100MHz ~ 2.5GHz SOT-343R
Request a Quote Datasheet
Description
RF Amplifier IC 100MHz ~ 2.5GHz SOT-343R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MBC13916TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MBC13916TR-ND
RF Amplifiers MBC13916TR-ND
RF Amplifier IC 100MHz ~ 2.5GHz SOT-343R

RF Amplifier IC 100MHz ~ 2.5GHz SOT-343R

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MBC13916T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MBC13916T1
RF and Wireless - RF Amplifiers MBC13916T1
IC AMP 100MHZ-2.5GHZ SOT343R

IC AMP 100MHZ-2.5GHZ SOT343R

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MBC13916TR-ND MBC13916T1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 100 to 2500 MHz 100 to 2500 MHz
Minimum Gain 19 dB ? to 19 dB
Maximum Gain 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz WLAN Switch/LNA Front End - SE2600S - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
RF Amplifiers - 2312-QPM2239-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; Radar, VSAT, SATCOM
Frequency Range 13000 to 15500 MHz
View Details
20-31 GHz Banded Low Noise Amplifier - ADM-10719PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20000 to 31000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details