NXP Semiconductors EMI/RFI Filters (LC, RC Networks) - IP5311CX5 IP5311CX5

Description
Manufacturer: NXP Win Source Part Number: 714523-IP5311CX5 Manufacturer Homepage: www.nxp.com Reference case: WLCSP5 Reference Date Code: 0831+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 714523-IP5311CX5 Manufacturer Homepage: www.nxp.com Reference case: WLCSP5 Reference Date Code: 0831+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP5311CX5
IP5311CX5
EMI/RFI Filters (LC, RC Networks) - IP5311CX5 IP5311CX5
Manufacturer: NXP Win Source Part Number: 714523-IP5311CX5 Manufacturer Homepage: www.nxp.com Reference case: WLCSP5 Reference Date Code: 0831+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 714523-IP5311CX5
Manufacturer Homepage: www.nxp.com
Reference case: WLCSP5
Reference Date Code: 0831+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP5311CX5
Product Name EMI/RFI Filters (LC, RC Networks) - IP5311CX5
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 74 - 77 MHz, 50Ω - BPF-A76+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
1710-1785MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1747.5/75)-113N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 75000 kHz
Insertion Loss 0.5000 dB
View Details