Mini-Circuits LTCC Band Pass Filter, 9.8 - 14.6 GHz, 50Ω BFCV-1272+

Description
The BFCV-1272+ LTCC Band Pass Filter covers the passband from 9.8 to 14.6 GHz, with as low as 2.2 dB loss in the passband, and up to 40 dB stopband rejection. This model handles up to 6 W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter achieves highly repeatable performance on a lot-to-lot basis.
Request a Quote Datasheet
Description
The BFCV-1272+ LTCC Band Pass Filter covers the passband from 9.8 to 14.6 GHz, with as low as 2.2 dB loss in the passband, and up to 40 dB stopband rejection. This model handles up to 6 W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter achieves highly repeatable performance on a lot-to-lot basis.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 9.8 - 14.6 GHz, 50Ω - BFCV-1272+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 9.8 - 14.6 GHz, 50Ω
BFCV-1272+
LTCC Band Pass Filter, 9.8 - 14.6 GHz, 50Ω BFCV-1272+
The BFCV-1272+ LTCC Band Pass Filter covers the passband from 9.8 to 14.6 GHz, with as low as 2.2 dB loss in the passband, and up to 40 dB stopband rejection. This model handles up to 6 W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter achieves highly repeatable performance on a lot-to-lot basis.

The BFCV-1272+ LTCC Band Pass Filter covers the passband from 9.8 to 14.6 GHz, with as low as 2.2 dB loss in the passband, and up to 40 dB stopband rejection. This model handles up to 6 W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter achieves highly repeatable performance on a lot-to-lot basis.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BFCV-1272+
Product Name LTCC Band Pass Filter, 9.8 - 14.6 GHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 148 - 175 MHz, 50Ω - SXBP-161R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 162 dB
View Details
RF Filters - 3157-HFCG-2200+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 8200 MHz
View Details
Thin Film SMT Band Pass Filter, 9.2 - 9.4 GHz, 50Ω - ABF-9R3G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Surface Mount
View Details
2 suppliers
RF Filters - 3157-HFCU-1682+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 25150 MHz
View Details