NXP Semiconductors EMI/RFI Filters (LC, RC Networks) - IP5306CX8,135 IP5306CX8,135

Description
Manufacturer: NXP Win Source Part Number: 1045712-IP5306CX8,13 5 Packaging: Reel - TR Type: Low Pass Applications: Audio Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.024" (0.60mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 2.2k Values: R = 2.2 kOhms, C = 1700pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Dimension: 0.047" L x 0.047" W (1.20mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1045712-IP5306CX8,13 5 Packaging: Reel - TR Type: Low Pass Applications: Audio Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.024" (0.60mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 2.2k Values: R = 2.2 kOhms, C = 1700pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Dimension: 0.047" L x 0.047" W (1.20mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP5306CX8,135
IP5306CX8,135
EMI/RFI Filters (LC, RC Networks) - IP5306CX8,135 IP5306CX8,135
Manufacturer: NXP Win Source Part Number: 1045712-IP5306CX8,13 5 Packaging: Reel - TR Type: Low Pass Applications: Audio Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.024" (0.60mm) Number of Channels: 2 Filter Order: 2nd Resistance - Channel (Ohms): 2.2k Values: R = 2.2 kOhms, C = 1700pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Dimension: 0.047" L x 0.047" W (1.20mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: NXP
Win Source Part Number: 1045712-IP5306CX8,135
Packaging: Reel - TR
Type: Low Pass
Applications: Audio
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.024" (0.60mm)
Number of Channels: 2
Filter Order: 2nd
Resistance - Channel (Ohms): 2.2k
Values: R = 2.2 kOhms, C = 1700pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.047" L x 0.047" W (1.20mm x 1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP5306CX8,135
Product Name EMI/RFI Filters (LC, RC Networks) - IP5306CX8,135
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 21.8 - 26.5 GHz Bandpass Filter - MFBP-00067CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 21820 to 26540 MHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - ECS-DCF 108 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details