NXP Semiconductors 500V 5A Diode and Rectifier BYC5B-600

Description
DIODE GEN PURP 500V 5A D2PAK Product overview: BYC5B-600 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC5B-600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 500V 5A D2PAK Product overview: BYC5B-600 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC5B-600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V 5A Diode and Rectifier - 280-BYC5B-600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500V 5A Diode and Rectifier
280-BYC5B-600
500V 5A Diode and Rectifier 280-BYC5B-600
DIODE GEN PURP 500V 5A D2PAK Product overview: BYC5B-600 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC5B-600 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 500V 5A D2PAK Product overview: BYC5B-600 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYC5B-600 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 201682-BYC5B-600 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
201682-BYC5B-600
Discrete Semiconductor Products 201682-BYC5B-600
Manufacturer: NXP Win Source Part Number: 201682-BYC5B-600 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Manufacturer Device Package: D2PAK Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 500V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 2.9V @ 5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: 150°C (Max) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 201682-BYC5B-600
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package: D2PAK
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BYC5B-600 201682-BYC5B-600
Product Name 500V 5A Diode and Rectifier Discrete Semiconductor Products
Package Reel(TR)
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 2.9 volts
Unlock Full Specs
to access all available technical data