Manufacturer: Nexperia USA Inc.
Win Source Part Number: 105871-BUK9212-55B,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 167W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 185°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 32nC @ 5V
Max Input Capacitance: 3519pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 10 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 105871-BUK9212-55B,118 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9212-55B,118 |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 55 volts |
| PD | 167000 milliwatts |