NXP Semiconductors 55V 75A MOSFET Transistor BUK9107-55ATE

Description
MOSFET N-CH 55V 75A D2PAK Product overview: BUK9107-55ATE from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9107-55ATE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 75A D2PAK Product overview: BUK9107-55ATE from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9107-55ATE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 75A MOSFET Transistor
285-BUK9107-55ATE
55V 75A MOSFET Transistor 285-BUK9107-55ATE
MOSFET N-CH 55V 75A D2PAK Product overview: BUK9107-55ATE from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9107-55ATE can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 75A D2PAK Product overview: BUK9107-55ATE from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9107-55ATE can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9107-55ATE - 201636-BUK9107-55ATE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9107-55ATE
201636-BUK9107-55ATE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9107-55ATE 201636-BUK9107-55ATE
Manufacturer: Nexperia USA Inc. Win Source Part Number: 201636-BUK9107-55ATE Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Temperature Sensing Diode Polarity: N-Channel Power Dissipation (Max): 272W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-426 Dimension: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 108nC @ 5V Max Input Capacitance: 5836pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 6.2 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 201636-BUK9107-55ATE
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Temperature Sensing Diode
Polarity: N-Channel
Power Dissipation (Max): 272W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-426
Dimension: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 108nC @ 5V
Max Input Capacitance: 5836pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BUK9107-55ATE 201636-BUK9107-55ATE
Product Name 55V 75A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9107-55ATE
Polarity N-Channel N-Channel; N-Channel
PD 272000 milliwatts 272000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R090M1H - AIMDQ75R090M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
CSD17304Q3 30V N-Channel NexFET? Power MOSFET - CSD17304Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0088 ohms
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers