NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6213-30A BUK6213-30A

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 201624-BUK6213-30A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 102W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1986pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 13 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IRLR7821TRPBF; BUK6213-30C,118; BUK9213-30A; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 201624-BUK6213-30A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 102W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1986pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 13 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IRLR7821TRPBF; BUK6213-30C,118; BUK9213-30A; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6213-30A - 201624-BUK6213-30A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6213-30A
201624-BUK6213-30A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6213-30A 201624-BUK6213-30A
Manufacturer: Nexperia USA Inc. Win Source Part Number: 201624-BUK6213-30A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 102W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1986pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 13 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IRLR7821TRPBF; BUK6213-30C,118; BUK9213-30A; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 201624-BUK6213-30A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 102W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 1986pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 13 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): IRLR7821TRPBF; BUK6213-30C,118; BUK9213-30A;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 55A DPAK MOSFET Transistor
285-BUK6213-30A
30V 55A DPAK MOSFET Transistor 285-BUK6213-30A
MOSFET N-CH 30V 55A DPAK Product overview: BUK6213-30A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 55A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK6213-30A can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 55A DPAK Product overview: BUK6213-30A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 55A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK6213-30A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 201624-BUK6213-30A 285-BUK6213-30A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6213-30A 30V 55A DPAK MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 102000 milliwatts 102000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810028SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD19501KCS 80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS - CSD19501KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 146000 milliamps
View Details
9 suppliers
MOSFETs - 1827101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details