NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BST39,115 BST39,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 129159-BST39,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 70MHz Transistor Polarity: NPN Family Name: BST39 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 500mV @ 4mA, 50mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 40 @ 20mA, 10V Maximum Power Dissipation: 1.3W Alternative Parts (Cross-Reference): BF620; 2SCR346PT100; BST39; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 129159-BST39,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 70MHz Transistor Polarity: NPN Family Name: BST39 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 500mV @ 4mA, 50mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 40 @ 20mA, 10V Maximum Power Dissipation: 1.3W Alternative Parts (Cross-Reference): BF620; 2SCR346PT100; BST39; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BST39,115 - 129159-BST39,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BST39,115
129159-BST39,115
TRANSISTORS - Transistors (BJT) - Single - BST39,115 129159-BST39,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 129159-BST39,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 70MHz Transistor Polarity: NPN Family Name: BST39 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 500mV @ 4mA, 50mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 40 @ 20mA, 10V Maximum Power Dissipation: 1.3W Alternative Parts (Cross-Reference): BF620; 2SCR346PT100; BST39; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 129159-BST39,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 70MHz
Transistor Polarity: NPN
Family Name: BST39
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 500mV @ 4mA, 50mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 20mA, 10V
Maximum Power Dissipation: 1.3W
Alternative Parts (Cross-Reference): BF620; 2SCR346PT100; BST39;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 129159-BST39,115
Product Name TRANSISTORS - Transistors (BJT) - Single - BST39,115
Polarity NPN; NPN
Package Type SOT3; SOT89; SOT-89-3
Packing Method Tape Reel; Reel - TR
IC(max) 100 milliamps
VCEO 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - 2PD1820AR,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP54H6327XTSA1 - 1022661-BCP54H6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
5 suppliers
Bipolar Transistors - 6697470 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details