NXP Semiconductors RF Amplifiers - BGU8006 BGU8006

Description
Manufacturer: NXP Win Source Part Number: 201223-BGU8006 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.559GHz to 1.61GHz Gain: 17.5dB Noise Figure: 0.6dB P1dB: -7.5dBm RF Type: GPS/GNSS Categories: RF/IF and RFID Status: Active Case / Package: 6-WLCSP (0.65x0.44) Supply Voltage - Operating: 1.5 V to 3.1 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 201223-BGU8006 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.559GHz to 1.61GHz Gain: 17.5dB Noise Figure: 0.6dB P1dB: -7.5dBm RF Type: GPS/GNSS Categories: RF/IF and RFID Status: Active Case / Package: 6-WLCSP (0.65x0.44) Supply Voltage - Operating: 1.5 V to 3.1 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGU8006
201223-BGU8006
RF Amplifiers - BGU8006 201223-BGU8006
Manufacturer: NXP Win Source Part Number: 201223-BGU8006 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.559GHz to 1.61GHz Gain: 17.5dB Noise Figure: 0.6dB P1dB: -7.5dBm RF Type: GPS/GNSS Categories: RF/IF and RFID Status: Active Case / Package: 6-WLCSP (0.65x0.44) Supply Voltage - Operating: 1.5 V to 3.1 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 201223-BGU8006
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 1.559GHz to 1.61GHz
Gain: 17.5dB
Noise Figure: 0.6dB
P1dB: -7.5dBm
RF Type: GPS/GNSS
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-WLCSP (0.65x0.44)
Supply Voltage - Operating: 1.5 V to 3.1 V
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 201223-BGU8006
Product Name RF Amplifiers - BGU8006
Applications RF Microwave
Frequency Range 1559 to 1610 MHz
Minimum Gain 17.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifiers - NLA-100-12000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 12000 MHz
Minimum Gain 25 dB
View Details