NXP Semiconductors RF Amplifiers BGA7350,515

Description
RF Amplifier IC General Purpose 50MHz ~ 250MHz 32-HVQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 50MHz ~ 250MHz 32-HVQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA7350,515-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
BGA7350,515-ND
RF Amplifiers BGA7350,515-ND
RF Amplifier IC General Purpose 50MHz ~ 250MHz 32-HVQFN (5x5)

RF Amplifier IC General Purpose 50MHz ~ 250MHz 32-HVQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA7350,515 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BGA7350,515
RF and Wireless - RF Amplifiers BGA7350,515
IC AMP GPS 50MHZ-250MHZ 32HVQFN

IC AMP GPS 50MHZ-250MHZ 32HVQFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number BGA7350,515-ND BGA7350,515
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 250 MHz 50 to 250 MHz
Minimum Gain 19.5 dB ? to 19.5 dB
Maximum Gain 19.5 dB 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4500 MHz Cascadable Gain Block - ECG006F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details
Low Noise Amplifiers - NLA-4000-12000-30-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 30 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details