NXP Semiconductors Latches 74LVCH32373AEC/G:5

Description
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)
Request a Quote Datasheet
Description
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVCH32373AEC/G:5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)

D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)

Buy Now Datasheet
Logic - Latches 74LVCH32373AEC/G:5
IC 32BIT TRANSP D LATCH 93LFBGA

IC 32BIT TRANSP D LATCH 93LFBGA

Supplier's Site Datasheet
Latches - 74LVCH32373AEC/G:5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)

D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-LFBGA (13.5x5.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVCH32373AEC/G:5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVCH32373AEC/G:5
Integrated Circuits (ICs) - Logic - Latches 74LVCH32373AEC/G:5
IC 32BIT TRANSP D LATCH 93LFBGA

IC 32BIT TRANSP D LATCH 93LFBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVCH32373AEC/G:5-ND 74LVCH32373AEC/G:5 74LVCH32373AEC/G:5 74LVCH32373AEC/G:5
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V 3.6V; 1.2V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Latches - 74LVC573ADB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
Logic - Latches - 74FCT573ATSOG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details