Manufacturer: NXP
Win Source Part Number: 1009066-74LV4020PW,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 100MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1 V to 5.5 V
Alternative Parts (Cross-Reference): 74LV4020PW; 74LV4020PW,112;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC BINARY COUNTER 14BIT 16TSSOP
IC 14STAGE BINARY RIPPLE 16TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|---|
Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
Product Number | 1009066-74LV4020PW,118 | 74LV4020PW,118 | 74LV4020PW,118 | 74LV4020PW,118 | 74LV4020PW,118-ND |
Product Name | Logic - Logic - Counters, Dividers - 74LV4020PW,118 | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers |
Supply Voltage | 1 V ~ 5.5 V | 1 V ~ 5.5 V | |||
Package Type | SOP; SSOP; TSSOP; 16-TSSOP | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | TSSOP; 16-TSSOP (0.173", 4.40mm Width) | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
Counter Category | Synchronous | Asynchronous |