Rochester Electronics 4022A/BEA

Description
4022A - Counter, Divide-By-8 - Dual marked (M38510/05604BEA)
Request a Quote Datasheet
Description
4022A - Counter, Divide-By-8 - Dual marked (M38510/05604BEA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 4022A/BEA - Rochester Electronics
Newburyport, MA, United States
4022A - Counter, Divide-By-8 - Dual marked (M38510/05604BEA)

4022A - Counter, Divide-By-8 - Dual marked (M38510/05604BEA)

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Logic Counters
Product Number 4022A/BEA
Counter Category Synchronous / Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4520PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 69 MHz
View Details
Logic - Counters, Dividers - 74HC393BQ,115 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 107 MHz
View Details