Lansdale Semiconductor, Inc. Prescaler 12079

Description
Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prescaler - 12079 - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Prescaler
12079
Prescaler 12079
Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.

Motorola/Freescale - ECL PLL 12000

MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.

Datasheet

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Dividers
Product Number 12079
Product Name Prescaler
Features Programmable
Unlock Full Specs
to access all available technical data

Similar Products

14-stage ripple-carry binary counter/divider and oscillator - HEF4060BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 3.0 - 15
View Details
7 suppliers
 - SNJ5492AW - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type CFP14
View Details
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
 - SY89875U - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Clock Frequency 2000 MHz
Supply Voltage 2.5V
Operating Current 70 mA
View Details