NXP Semiconductors Logic - Logic - Multivibrators - 74LV123DB,118 74LV123DB,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 115696-74LV123DB,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 115696-74LV123DB,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - 74LV123DB,118 - 115696-74LV123DB,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74LV123DB,118
115696-74LV123DB,118
Logic - Logic - Multivibrators - 74LV123DB,118 115696-74LV123DB,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 115696-74LV123DB,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 115696-74LV123DB,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 14ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - 568-74LV123DB,118TR-ND - DigiKey
Thief River Falls, MN, United States
IC DUAL RETRIG MULTIVIB 16SSOP

IC DUAL RETRIG MULTIVIB 16SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 115696-74LV123DB,118 568-74LV123DB,118TR-ND
Product Name Logic - Logic - Multivibrators - 74LV123DB,118 Multivibrators
Supply Voltage 1 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 29AC1133 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; SOIC
Number of Pins 16
View Details
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538NSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Logic - Multivibrators - 74HCT123D-Q100118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual Pulse Stretcher/Multivibrator - 675T/C - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details