Texas Instruments Logic - Logic - Multivibrators - CD74HCT123M96E4 CD74HCT123M96E4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160350-CD74HCT123M9 6E4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160350-CD74HCT123M9 6E4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - CD74HCT123M96E4 - 1160350-CD74HCT123M96E4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HCT123M96E4
1160350-CD74HCT123M96E4
Logic - Logic - Multivibrators - CD74HCT123M96E4 1160350-CD74HCT123M96E4
Manufacturer: Texas Instruments Win Source Part Number: 1160350-CD74HCT123M9 6E4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160350-CD74HCT123M96E4
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 1160350-CD74HCT123M96E4
Product Name Logic - Logic - Multivibrators - CD74HCT123M96E4
Type Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MC14538BDR2 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 74HC4538DB,118-NEX - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ARGYR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
7 suppliers
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details