CD14538BK3 -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
CD14538BK3
Description
IC MULTIVIBRATOR
-
Lingto Electronic Limited
Datasheet
Description
IC MULTIVIBRATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
|
Product Number
|
CD14538BK3 |
|
Product Name
|
Logic - Multivibrators |
|
Type
|
Non-Retriggerable
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Non-Retriggerable
Operating Current
8.8 mA
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Type
Retriggerable
Supply Voltage
2.5V; 3.3V; 5V; 2
Package Type
Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers
Package Type
SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
8 V
Package Type
DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC
1
View Details