NXP Semiconductors Hard To Find - 74HCT4094 74HCT4094

Description
Manufacturer: NXP Win Source Part Number: 1132238-74HCT4094 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1132238-74HCT4094 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74HCT4094 - 1132238-74HCT4094 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74HCT4094
1132238-74HCT4094
Hard To Find - 74HCT4094 1132238-74HCT4094
Manufacturer: NXP Win Source Part Number: 1132238-74HCT4094 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1132238-74HCT4094
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1132238-74HCT4094
Product Name Hard To Find - 74HCT4094
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic Family / Base Number Nexperia - 29AC1118 - Newark, An Avnet Company
Specs
Pin Count 20
Number of units in IC 1
Number of Bits (Stages) 8
View Details