Nexperia B.V. Logic Family / Base Number Nexperia 74HC299D,653.

Description
Logic Family / Base Number:74HC299; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Product Range:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC299; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 29AC1118 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
29AC1118
Logic Family / Base Number Nexperia 29AC1118
Logic Family / Base Number:74HC299; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74HC299; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shift Registers
Product Number 29AC1118
Product Name Logic Family / Base Number Nexperia
Pin Count 20
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B-Q1 Automotive Catalog CMOS 8-Stage Static Shift Register - CD4021BQDRQ1 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; SOIC
Logic Family CMOS; CD4000
View Details
9 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HCT164DB,112-NEX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
8-bit serial-in/parallel-out shift register - 74AHCT164BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers