Rochester Electronics Logic - Shift Registers 100341W-QMLV

Description
100341 - PARALLEL IN PARALLEL OU
Datasheet
Description
100341 - PARALLEL IN PARALLEL OU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Shift Registers - 100341W-QMLV - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
100341W-QMLV
Logic - Shift Registers 100341W-QMLV
100341 - PARALLEL IN PARALLEL OU

100341 - PARALLEL IN PARALLEL OU

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Shift Registers
Product Number 100341W-QMLV
Product Name Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS96/BEA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
Shift Registers - 74AHC594DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
3 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details