NXP Semiconductors Logic - Logic - Specialty Logic - 74HC283D,653 74HC283D,653

Description
Manufacturer: NXP Win Source Part Number: 131912-74HC283D,653 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 2 V to 6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 131912-74HC283D,653 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 2 V to 6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74HC283D,653 - 131912-74HC283D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74HC283D,653
131912-74HC283D,653
Logic - Logic - Specialty Logic - 74HC283D,653 131912-74HC283D,653
Manufacturer: NXP Win Source Part Number: 131912-74HC283D,653 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 2 V to 6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 131912-74HC283D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Full Adder with Fast Carry
Number of Bits: 4
Supply Voltage: 2 V to 6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4BIT Logic IC
703-74HC283D,653
4BIT Logic IC 703-74HC283D,653
IC 4BIT BINARY FULL ADDER 16SOIC Product overview: 74HC283D,653 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74HC283D,653 can be used for catalog matching and distributor lookup.

IC 4BIT BINARY FULL ADDER 16SOIC Product overview: 74HC283D,653 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74HC283D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 131912-74HC283D,653 703-74HC283D,653
Product Name Logic - Logic - Specialty Logic - 74HC283D,653 4BIT Logic IC
Gate Type Binary Full Adder with Fast Carry
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100302QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 2
Number of Gates 5
View Details
8-bit 8BIT Logic IC - 712-74AHC164BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
2 suppliers
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Quad 2-Input NOR - MYXAP54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details