Nexperia B.V. Quad 2-input NAND Schmitt trigger 74AHC132D,118

Description
The 74AHC132; 74AHCT132 is a quad 2-input NAND gate with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Input levels: For 74AHC132: CMOS level For 74AHCT132: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC132; 74AHCT132 is a quad 2-input NAND gate with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Input levels: For 74AHC132: CMOS level For 74AHCT132: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND Schmitt trigger - 74AHC132D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND Schmitt trigger
74AHC132D,118
Quad 2-input NAND Schmitt trigger 74AHC132D,118
The 74AHC132; 74AHCT132 is a quad 2-input NAND gate with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Input levels: For 74AHC132: CMOS level For 74AHCT132: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC132; 74AHCT132 is a quad 2-input NAND gate with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Input levels:
    • For 74AHC132: CMOS level
    • For 74AHCT132: TTL level
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-6514-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6514-1-ND
Gates and Inverters 1727-6514-1-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6514-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6514-6-ND
Gates and Inverters 1727-6514-6-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6514-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6514-2-ND
Gates and Inverters 1727-6514-2-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371119-74AHC132D,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371119-74AHC132D,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371119-74AHC132D,118
Win Source Part Number: 1371119-74AHC132D,11 8 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74AHC Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Base Product Number: 74AHC132 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 5.5V Logic Type: NAND Gate Number of Circuits: 4 Number of Inputs: 2 Current - Quiescent (Max): 2 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.9V ~ 1.65V Input Logic Level - High: 2.2V ~ 3.85V Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF

Win Source Part Number: 1371119-74AHC132D,118
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74AHC
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Base Product Number: 74AHC132
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 5.5V
Logic Type: NAND Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 8mA, 8mA
Input Logic Level - Low: 0.9V ~ 1.65V
Input Logic Level - High: 2.2V ~ 3.85V
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF

Buy Now Datasheet
 - 74AHC132D,118 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
IC GATE NAND 4CH 2-INP 14SO Product overview: 74AHC132D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC132D,118 can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14SO Product overview: 74AHC132D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC132D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AHC132D,118 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHC132D,118
Gates and Inverters 74AHC132D,118
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74AHC132D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC132D,118
Gates and Inverters 74AHC132D,118
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC132D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC132D,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC132D,118
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Logic - Gates and Inverters - 74AHC132D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC132D,118
Logic - Gates and Inverters 74AHC132D,118
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Nand Schmitt Trigger, Quad, 2 I/p, Soic; Logic Family / Base Number Nexperia - 33AC1187 - Newark, An Avnet Company
Chicago, IL, United States
Nand Schmitt Trigger, Quad, 2 I/p, Soic; Logic Family / Base Number Nexperia
33AC1187
Nand Schmitt Trigger, Quad, 2 I/p, Soic; Logic Family / Base Number Nexperia 33AC1187
NAND SCHMITT TRIGGER, QUAD, 2 I/P, SOIC; Logic Family / Base Number:74AHC132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

NAND SCHMITT TRIGGER, QUAD, 2 I/P, SOIC; Logic Family / Base Number:74AHC132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74AHC132D,118
Logic ICs >> Gates 74AHC132D,118
2V~5.5V 2uA 4 9.7ns@5V,50pF NAND Gates SOP-14 Gates ROHS

2V~5.5V 2uA 4 9.7ns@5V,50pF NAND Gates SOP-14 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC132D,118 1727-6514-1-ND 1371119-74AHC132D,118 74AHC132D,118 705-74AHC132D,118 74AHC132D,118 74AHC132D,118 74AHC132D,118 74AHC132D,118 33AC1187 74AHC132D,118
Product Name Quad 2-input NAND Schmitt trigger Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Nand Schmitt Trigger, Quad, 2 I/p, Soic; Logic Family / Base Number Nexperia Logic ICs >> Gates
Gate Type NAND NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND NAND; NAND Schmitt Trigger NAND
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V 5 V 2V ~ 5.5V 2V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 5.5V 2V~5.5V
Features Schmitt Trigger
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC Other; SOT108 Other; Tape & Reel (TR) SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) Other; SOIC SOP
Inputs 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6306-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
Gates and Inverters - 1727-6512-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
7 suppliers
Logic - Gates and Inverters - 74AHC3G14GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 2.2V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Dual 2-input NAND gate - 74AHCT2G00DC,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
8 suppliers