The MYXAP54RHC506/Q is a 5-channel, 100MHz transceiver in a flat-pack package with 14 pins, fabricated using a 180nm CMOS process with radiation-hard by design techniques. It is rated for a total ionizing dose (TID) of 30kRAD (Si) and single event latchup (SEL) immunity up to 80 MeV·cm²/mg. The device supports a supply voltage range of 1.65V to 5.50V and includes class 2 ESD protection and zero-power cold sparing on all inputs and outputs.
Micross provides Apogee technology as bare die, standard components, “Retail +” mil-temp screened integrated circuits (ICs), “QED” MIL-PRF-38535 qualified plastic encapsulated microcircuits (NASA/Goddard Space EEE-INST-002, Level 2 PEMs), or as MIL-PRF-38534 qualified hermetic ICs, and all of these formats can be optimized for specific application needs through value-added enhancements.
Logic Devices Include
QED (Qualified Encapsulated Device):
Plastic encapsulated microcircuit screened and qualified to NASA electrical, electronic and electromechanical instructions EEE-INST-002, section M2 as a Level 2 PEM.
Hermetic:
Addresses the hi-reliability requirements for deep space missions and ultimate reliability.
| Micross Components, Inc. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MYXAP54RHC506/Q |
| Product Name | 5-Channel 100MHz Transceiver |
| Pin Count | 14 |