Black Box Media Converter Ethernet Multimode 850nm 2km SC LMC3021C-R2

Description
Hot-swappable module for use with legacy 10-Mbps Ethernet. SNMP manageable or use without management. Tough construction for hard use. Network Equipment Building System (NEBS) Level 3 certification.
Datasheet
Description
Hot-swappable module for use with legacy 10-Mbps Ethernet. SNMP manageable or use without management. Tough construction for hard use. Network Equipment Building System (NEBS) Level 3 certification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Converter Ethernet Multimode 850nm 2km SC - LMC3021C-R2 - Black Box
Lawrence, PA, USA
Media Converter Ethernet Multimode 850nm 2km SC
LMC3021C-R2
Media Converter Ethernet Multimode 850nm 2km SC LMC3021C-R2
Hot-swappable module for use with legacy 10-Mbps Ethernet. SNMP manageable or use without management. Tough construction for hard use. Network Equipment Building System (NEBS) Level 3 certification.

Hot-swappable module for use with legacy 10-Mbps Ethernet. SNMP manageable or use without management. Tough construction for hard use. Network Equipment Building System (NEBS) Level 3 certification.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Network Media Converters
Product Number LMC3021C-R2
Product Name Media Converter Ethernet Multimode 850nm 2km SC
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Industrial PoE+ Media Converters - IMC-661P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network PoE+
View Details
Displayport Male To HDMI Female 4K Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Female 4K
View Details
USB-Fiber Optic Media Converter - 2184 - S.I. Tech, Inc.
Specs
Form Factor Module
Operating Temperature 0.0 to 70 C (32 to 158 F)
Compliances FCC Class A, Part 15
View Details