Black Box 100-Pack Natural 3/16"W x 8"L Cable Zip Ties FT8120A

Description
7.5" Natural Cable Ties Maximum bundling diameter of 1.9 inches (4.8 cm).
Datasheet
Description
7.5" Natural Cable Ties Maximum bundling diameter of 1.9 inches (4.8 cm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100-Pack Natural 3/16
Lawrence, PA, USA
100-Pack Natural 3/16"W x 8"L Cable Zip Ties
FT8120A
100-Pack Natural 3/16"W x 8"L Cable Zip Ties FT8120A
7.5" Natural Cable Ties Maximum bundling diameter of 1.9 inches (4.8 cm).

7.5" Natural Cable Ties Maximum bundling diameter of 1.9 inches (4.8 cm).

Supplier's Site
Cable Tie, 0.187 X 8, Natural; Cable Tie Material Black Box - 39M9498 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 0.187 X 8, Natural; Cable Tie Material Black Box
39M9498
Cable Tie, 0.187 X 8, Natural; Cable Tie Material Black Box 39M9498
CABLE TIE, 0.187" X 8", NATURAL; Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:0.187"; Cable Bundle Diameter Max:1.9"; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 0.187" X 8", NATURAL; Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:0.187"; Cable Bundle Diameter Max:1.9"; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number FT8120A 39M9498
Product Name 100-Pack Natural 3/16"W x 8"L Cable Zip Ties Cable Tie, 0.187 X 8, Natural; Cable Tie Material Black Box
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers