ix Industrial Cable, ix pigtail, Type B,
Win Source Part Number: 1048448-ND9BCA250B
Category: Cable Assemblies>Modular Cables
Series: ix Industrial®
Color: Blue
Features: Latch Lock, Molded Plugs
Connector Type: Plug to Cable
Package: Box
Length: 1.64' (500.0mm)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 10
Number of Positions/Contacts: 10p8c
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8544.42.2000
Mfr: Amphenol ICC (Commercial Products)
Other Names: 664-ND9BCA250B
Base Product Number: ND9BCA2
Amphenol Communications Solutions
Amphenol Communications Solutions
Modular Cable Plug to Cable 10p8c 1.64' (500.0mm) Shielded
Ethernet Cables / Networking Cables ix Industrial IP20 Cable,pig,Type B,0.5 Product overview: ND9BCA250B from Amphenol is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include Cable Assembly, Ethernet Cables / Networking Cables, electronic component, datasheet, replacement part, Industrial. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 459-ND9BCA250B can be used for catalog matching and distributor lookup.
PATCH CORD, IX PLUG-FREE END, 19.7"; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type B Plug to Free End; Jacket Color:-; Product Range:IX Industrial ND9 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ND9BCA250B | 1048448-ND9BCA250B | 2161861 | 664-ND9BCA250B-ND | 459-ND9BCA250B | 82AH3144 |
| Product Name | Power Connectors | Cable Assemblies - Modular Cables | Ethernet Cable | Modular/Ethernet Cables (RJ45, RJ11) | Industrial Cable Assembly | Patch Cord, Ix Plug-Free End, 19.7; Lan Category Amphenol Communications Solutions |
| Application | LAN / Ethernet; Networking | Networking | LAN / Ethernet | |||
| Cable Type | Cat 6; Coaxial | Cat 6 | Cat 6 | |||
| Cable Shielding | S/FTP | Shielded | ||||
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) |