Bivar, Inc. Standard LEDs - Through Hole UV3TZ-400-15

Description
Standard LEDs - Through Hole UV Purple 400nm Water Clear
Datasheet
Description
Standard LEDs - Through Hole UV Purple 400nm Water Clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
UV3TZ-400-15
Standard LEDs - Through Hole UV3TZ-400-15
Standard LEDs - Through Hole UV Purple 400nm Water Clear

Standard LEDs - Through Hole UV Purple 400nm Water Clear

Buy Now Datasheet
Led, Purple, T-1 (3Mm), 400Nm; Led Color Bivar - 33R7982 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 (3Mm), 400Nm; Led Color Bivar
33R7982
Led, Purple, T-1 (3Mm), 400Nm; Led Color Bivar 33R7982
LED, PURPLE, T-1 (3MM), 400NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:400nm; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, PURPLE, T-1 (3MM), 400NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:15mA; Forward Voltage:3.4V; Wavelength Typ:400nm; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number UV3TZ-400-15 33R7982
Product Name Standard LEDs - Through Hole Led, Purple, T-1 (3Mm), 400Nm; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Purple; Purple
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - SML-LX2832YC-TR - 029410-SML-LX2832YC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 120 degrees
View Details
5 suppliers
Wide Angle TO-39 Package 850 nm Emitter - OD-110W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details