OSRAM SYLVANIA, Inc. Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance 4058075122208

Description
LED LIGHT BAR, COOL WHT, 3800LM, 1.458M; Light Colour:Cool White; Lumen Output:3800lm; Power Rating:30W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHT, 3800LM, 1.458M; Light Colour:Cool White; Lumen Output:3800lm; Power Rating:30W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance
85AC2473
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance 85AC2473
LED LIGHT BAR, COOL WHT, 3800LM, 1.458M; Light Colour:Cool White; Lumen Output:3800lm; Power Rating:30W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

LED LIGHT BAR, COOL WHT, 3800LM, 1.458M; Light Colour:Cool White; Lumen Output:3800lm; Power Rating:30W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC2473
Product Name Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA560BD2T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
2 suppliers